The 1860990-1 is a PCB-mounted socket for SCHRACK RT series relays with 3.5 mm pin spacing and a rated voltage of 250 VAC. It provides an initial dielectric strength of 4000 Vrms between coil and contact circuits and 2500 Vrms between adjacent contact circuits. Clearance and creepage are ≥ 8 mm between coil and contact circuits and ≥ 10 mm without the mounting screw. Insulation complies with material group IIIa for pollution degree 2 and overvoltage category III. The operating temperature range is -40°C to +85°C. The socket weighs 3 g and withstands soldering heat at 270°C for 10 seconds. It is packaged in units of 100 pieces.
Relay Accessories Polyamide Sockets and Clips for Electromechanical Relay Product overview: 1860990-1 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Relay Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 182-1860990-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 182-1860990-1 |
| Product Name | Relay |
| Mounting | Through Hole |