Body Features Secondary Locking : No
Configuration Features Number of Fuses (Minimum) : 4 Number of Positions : 8
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12
Housing Features Centerline (Pitch) : 8.5 MM [.334 INCH ]
Operation/Applicatio
n Vibration Class Level : 3G
Other Coupling With Other TE Modules : Yes
Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Primary Locking Feature : Locking Lance
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Configuration Features
- Number of Fuses (Minimum) : 4
- Number of Positions : 8
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (V) : 12
Housing Features
- Centerline (Pitch) : 8.5 MM [.334 INCH ]
Operation/Application
- Vibration Class Level : 3G
Other
- Coupling With Other TE Modules : Yes
Product Type Features
- Component Type : Fuse Holder
- Fuse Type : Medium Fuse
- Primary Locking Feature : Locking Lance
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]