TE Connectivity Module Components 185847-1

Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 4 Number of Positions : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 4 Number of Positions : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 185847-1 - TE Connectivity
Berwyn, PA, United States
Module Components
185847-1
Module Components 185847-1
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 4 Number of Positions : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Primary Locking Feature : Locking Lance Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Fuses (Minimum) : 4
  • Number of Positions : 8

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Housing Features


  • Centerline (Pitch) : 8.5 MM  [.334 INCH ]

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Medium Fuse
  • Primary Locking Feature : Locking Lance

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 185847-1
Product Name Module Components
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products