TE Connectivity Hard Metric Backplane Connectors 1857994-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : B, A, E, C, D Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : B, A, E, C, D Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1857994-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1857994-1
Hard Metric Backplane Connectors 1857994-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : B, A, E, C, D Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, E, C, D

Contact Features


  • CompactPCI Designation : J1/J4
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1857994-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1857994-1
Board to Board & Mezzanine Connectors 1857994-1
Z-PACK/A F-HDR 110P, EON

Z-PACK/A F-HDR 110P, EON

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1857994-1
Board to Board & Mezzanine Connectors 1857994-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - A107831-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A107831-ND
Hard Metric, Standard A107831-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-1857994-1
Electronic Connector 407-1857994-1
Z-PACK/A F-HDR 110P, EON Product overview: 1857994-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1857994-1 can be used for catalog matching and distributor lookup.

Z-PACK/A F-HDR 110P, EON Product overview: 1857994-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1857994-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 1857994-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1857994-1
Backplane Connectors - Hard Metric, Standard 1857994-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/a F-Hdr 110P, Eon Te Connectivity - 97X9578 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/a F-Hdr 110P, Eon Te Connectivity
97X9578
Z-Pack/a F-Hdr 110P, Eon Te Connectivity 97X9578
Z-PACK/A F-HDR 110P, EON

Z-PACK/A F-HDR 110P, EON

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1857994-1 1857994-1 A107831-ND 407-1857994-1 1857994-1 97X9578
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard Z-Pack/a F-Hdr 110P, Eon Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data