Body Features Blocked : Yes Conductor Type : Stranded, Solid Mechanical Connector Conductor Material : Aluminum, Copper
Configuration Features Number of Contact Bolts : 6 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Conductor Cross-Section (MMSQ) : 630 Inside Diameter Range (MM) : 33
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No
Operation/Applicatio
n Application Type : Sleeves, Joints Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Mechanical Connector Product Availability : China, Asia
Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Shear Bolt Underground Network Component Type : Junction Sleeve
Body Features
- Blocked : Yes
- Conductor Type : Stranded, Solid
- Mechanical Connector Conductor Material : Aluminum, Copper
Configuration Features
- Number of Contact Bolts : 6
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Conductor Cross-Section (MMSQ) : 630
- Inside Diameter Range (MM) : 33
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 42
Industry Standards
- Mechanical Connector CSA Certified : No
- Mechanical Connector UL Listed : No
Operation/Application
- Application Type : Sleeves, Joints
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Mechanical Connector Product Availability : China, Asia
Product Type Features
- Mechanical Connector Material : Aluminum Alloy
- Mechanical Connector Technology : Shear Bolt
- Underground Network Component Type : Junction Sleeve