TE Connectivity Applicators 1855673-3

Description
Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 1855673-3 - TE Connectivity
Berwyn, PA, United States
Applicators
1855673-3
Applicators 1855673-3
Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Applicator & Product Style : Heavy Duty Mini (HDM)
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 1855673-3-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
1855673-3-ND
Crimpers, Applicators, Presses 1855673-3-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1855673-3 1855673-3-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633757-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details