TE Connectivity Automotive Headers 185458-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37.3 MM  [1.469 INCH ] Product Width : 16 MM  [.63 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15545 Packaging Features Packaging Quantity : 720 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37.3 MM  [1.469 INCH ] Product Width : 16 MM  [.63 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15545 Packaging Features Packaging Quantity : 720 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 185458-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
185458-1
Automotive Headers 185458-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 37.3 MM  [1.469 INCH ] Product Width : 16 MM  [.63 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : With Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 208-15545 Packaging Features Packaging Quantity : 720 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 37.3 MM  [1.469 INCH ]
  • Product Width : 16 MM  [.63 INCH ]
  • Profile Height from PCB : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 208-15545

Packaging Features


  • Packaging Quantity : 720
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC  [185 DEGF , 176 DEGF , 149 DEGF , 158 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 185458-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Automotive Headers - 1-1612048-0 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details