TE Connectivity Rectangular Connector Housings 185311-1

Description
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122569-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122569-ND
Rectangular Connector Housings A122569-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Pitch (mm): 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Pitch (mm): 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-185311-1
Electronic Connector 340-185311-1
6 Pos PBT Black Rectangular Connector, Female Socket, Wire-to-Wire Product overview: 185311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-185311-1 can be used for catalog matching and distributor lookup.

6 Pos PBT Black Rectangular Connector, Female Socket, Wire-to-Wire Product overview: 185311-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-185311-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcpt Housing, 6Pos, Pbt Gf, Black; Product Range Te Connectivity - 38AC2988 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Pbt Gf, Black; Product Range Te Connectivity
38AC2988
Rcpt Housing, 6Pos, Pbt Gf, Black; Product Range Te Connectivity 38AC2988
RCPT HOUSING, 6POS, PBT GF, BLACK; Product Range:MQS Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MQS Series Socket Contacts; Locking Type:- RoHS Compliant: Yes

RCPT HOUSING, 6POS, PBT GF, BLACK; Product Range:MQS Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MQS Series Socket Contacts; Locking Type:- RoHS Compliant: Yes

Supplier's Site
Rcpt Hsg For Mqs 6W Te Connectivity - 12H0603 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Hsg For Mqs 6W Te Connectivity
12H0603
Rcpt Hsg For Mqs 6W Te Connectivity 12H0603
RCPT HSG FOR MQS 6W

RCPT HSG FOR MQS 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122569-ND 340-185311-1 38AC2988 12H0603
Product Name Rectangular Connector Housings Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Electronic Connector Rcpt Housing, 6Pos, Pbt Gf, Black; Product Range Te Connectivity Rcpt Hsg For Mqs 6W Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data