TE Connectivity
Applicators
1852889-1
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Ultra Pod Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Ultra Pod Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Ultra Pod Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Other
- Alignment Aids : Camera, Alignment Gauge
- Applicator & Product Style : Ultra Pod
- Applicator Feed Type : Pneumatic
- Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
- Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
1852889-1 |
1852889-1-ND |
|
Product Name
|
Applicators |
Crimpers, Applicators, Presses |
|
Tool Type
|
Crimper
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
2 suppliers
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Contacts, Size 4
View Details