TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 185226-2

Description
Win Source Part Number: 1363641-185226-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Features: Board Guide, Mounting Flange Base Product Number: 185226 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Contact Length - Mating: 0.264" (6.70mm) Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.823" (20.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue
Request a Quote Datasheet
Description
Win Source Part Number: 1363641-185226-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Features: Board Guide, Mounting Flange Base Product Number: 185226 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Contact Length - Mating: 0.264" (6.70mm) Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.823" (20.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1363641-185226-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1363641-185226-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1363641-185226-2
Win Source Part Number: 1363641-185226-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bulk Product Status: Active Features: Board Guide, Mounting Flange Base Product Number: 185226 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 26 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Friction Lock Contact Length - Mating: 0.264" (6.70mm) Contact Length - Post: 0.128" (3.25mm) Insulation Height: 0.823" (20.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Blue

Win Source Part Number: 1363641-185226-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bulk
Product Status: Active
Features: Board Guide, Mounting Flange
Base Product Number: 185226
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 26
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Friction Lock
Contact Length - Mating: 0.264" (6.70mm)
Contact Length - Post: 0.128" (3.25mm)
Insulation Height: 0.823" (20.90mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1363641-185226-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Btb Conn, Header, 8Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5388 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details