TE Connectivity PCB Headers & Receptacles 185049-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 15 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 15 Contact Features Contact Size : 2.8mm Contact Type : Tab Dimensions Connector Length : 57.4 MM  [2.25 INCH ] Connector Width : 58.6 MM  [2.3 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 400 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 70 DEGC , 120 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 90 DEGC  [230 DEGF , 257 DEGF , 158 DEGF , 248 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 15 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 15 Contact Features Contact Size : 2.8mm Contact Type : Tab Dimensions Connector Length : 57.4 MM  [2.25 INCH ] Connector Width : 58.6 MM  [2.3 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 400 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 70 DEGC , 120 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 90 DEGC  [230 DEGF , 257 DEGF , 158 DEGF , 248 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 185049-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
185049-1
PCB Headers & Receptacles 185049-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 15 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 15 Contact Features Contact Size : 2.8mm Contact Type : Tab Dimensions Connector Length : 57.4 MM  [2.25 INCH ] Connector Width : 58.6 MM  [2.3 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 400 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature (Max) : 70 DEGC , 120 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 90 DEGC  [230 DEGF , 257 DEGF , 158 DEGF , 248 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 15

Contact Features


  • Contact Size : 2.8mm
  • Contact Type : Tab

Dimensions


  • Connector Length : 57.4 MM  [2.25 INCH ]
  • Connector Width : 58.6 MM  [2.3 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 400
  • Packaging Type : Bag

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 120 DEGC , 75 DEGC , 100 DEGC , 65 DEGC , 85 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 90 DEGC  [230 DEGF , 257 DEGF , 158 DEGF , 248 DEGF , 176 DEGF , 212 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 185049-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details