TE Connectivity
Automotive Terminals
185029-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 14, 16, 17, 15, 12, 13 Wire Size Search (MMSQ) : 1.5, 3, 2, 2.5, 1.25, 1
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 14, 16, 17, 15, 12, 13 Wire Size Search (MMSQ) : 1.5, 3, 2, 2.5, 1.25, 1
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab
Dimensions Wire Size (MMSQ) : 1 - 3 Wire Size (AWG) : 17 - 12 Wire Size Search (AWG) : 14, 16, 17, 15, 12, 13 Wire Size Search (MMSQ) : 1.5, 3, 2, 2.5, 1.25, 1
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Tab
Dimensions
- Wire Size (MMSQ) : 1 - 3
- Wire Size (AWG) : 17 - 12
- Wire Size Search (AWG) : 14, 16, 17, 15, 12, 13
- Wire Size Search (MMSQ) : 1.5, 3, 2, 2.5, 1.25, 1
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
185029-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details