TE Connectivity Rectangular Connector Housings 184392-1

Description
2X2 PLG ASY, KEY A, W/O CPA C3
Request a Quote Datasheet
Description
2X2 PLG ASY, KEY A, W/O CPA C3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-184392-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-184392-1-ND
Rectangular Connector Housings 17-184392-1-ND
2X2 PLG ASY, KEY A, W/O CPA C3

2X2 PLG ASY, KEY A, W/O CPA C3

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire-Board Connector, 4 Position; Product Range Amp - Te Connectivity - 12H0570 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, 4 Position; Product Range Amp - Te Connectivity
12H0570
Wire-Board Connector, 4 Position; Product Range Amp - Te Connectivity 12H0570
WIRE-BOARD CONNECTOR, 4 POSITION; Product Range:SSC Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:SSC Series Pin Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, 4 POSITION; Product Range:SSC Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:-; For Use With:SSC Series Pin Contacts; Connector Type:Wire to Board; No. of Contacts:4Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-184392-1-ND 184392-1 12H0570
Product Name Rectangular Connector Housings Wire-Board Connector, 4 Position; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data