"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONN RECEPT FAST 18-22AWG .187
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122775-ND | 184268-1 | 33B5526 | 792-184268-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity | CONN RECEPT FAST 18-22AWG .187 |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |