TE Connectivity Quick Disconnects 184268-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 20.32 MM  [.799 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 20.32 MM  [.799 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 184268-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
184268-1
Quick Disconnects 184268-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ] Product Length : 20.32 MM  [.799 INCH ] Wire Size (MMSQ) : .26 - .96 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.43 MM  [.135 INCH ]
  • Product Length : 20.32 MM  [.799 INCH ]
  • Wire Size (MMSQ) : .26 - .96
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 1900

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Low
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122775-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122775-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122775-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 184268-1 A122775-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details