TE Connectivity Quick Connects, Quick Disconnect Connectors 184235-1

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 184235-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
184235-1-ND
Quick Connects, Quick Disconnect Connectors 184235-1-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity - 33B5522 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
33B5522
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity 33B5522
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
184235-1
Terminals 184235-1
Terminals PIDG FASTON 16-14

Terminals PIDG FASTON 16-14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 184235-1-ND 33B5522 184235-1
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details