TE Connectivity Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity 184235-1.

Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; PRODUCT RANGE:PIDG FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; PRODUCT RANGE:PIDG FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity - 28AC7573 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
28AC7573
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity 28AC7573
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; PRODUCT RANGE:PIDG FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; PRODUCT RANGE:PIDG FASTON 187 SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:-; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7573
Product Name Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details