TE Connectivity Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 184165-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:SSC Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP SSC Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:125V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:SSC Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP SSC Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:125V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity - 12H0447 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
12H0447
Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity 12H0447
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:SSC Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP SSC Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:125V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 2POS; Product Range:SSC Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP SSC Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:125V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H0447
Product Name Automotive Housing, Receptacle, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details