TE Connectivity Ring Terminals 184150-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 23.4 MM  [.921 INCH ] Stud Diameter : 5 MM , 10 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 23.4 MM  [.921 INCH ] Stud Diameter : 5 MM , 10 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 184150-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
184150-1
Ring Terminals 184150-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 2 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 14.22 MM  [.56 INCH ] Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ] Product Length : 23.4 MM  [.921 INCH ] Stud Diameter : 5 MM , 10 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 14.22 MM  [.56 INCH ]
  • Compatible Insulation Diameter Range : 14.22 MM  [.56 INCH ]
  • Product Length : 23.4 MM  [.921 INCH ]
  • Stud Diameter : 5 MM , 10 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A135342-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135342-ND
Terminals - Ring Connectors A135342-ND
CONN RING CIRC 2AWG #10 CRIMP

CONN RING CIRC 2AWG #10 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
184150-1
Terminals 184150-1
Terminals TERMINAL R 90 DEG PG 2 10

Terminals TERMINAL R 90 DEG PG 2 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 184150-1 A135342-ND 184150-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers