TE Connectivity ™ TE Connectivity 184030-1 AMP Sealed Sensor 20-14 Ga. Tin-Plated Female Terminal 184115-1

Description
Reel Size: 6000 TE Connectivity 184030-1 AMP Sealed Sensor Female Terminal Category: TE Connectivity Sealed Sensor Connector Systems Manufacturer: TE Connectivity This single wire sealed contact is used for AMP sealed sensor connector (SSC) systems and accepts 20-14Ga. wire Maximum Current Rating: 17A
Request a Quote
Description
Reel Size: 6000 TE Connectivity 184030-1 AMP Sealed Sensor Female Terminal Category: TE Connectivity Sealed Sensor Connector Systems Manufacturer: TE Connectivity This single wire sealed contact is used for AMP sealed sensor connector (SSC) systems and accepts 20-14Ga. wire Maximum Current Rating: 17A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 184030-1 AMP Sealed Sensor 20-14 Ga. Tin-Plated Female Terminal - 38296R - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 184030-1 AMP Sealed Sensor 20-14 Ga. Tin-Plated Female Terminal
38296R
TE Connectivity 184030-1 AMP Sealed Sensor 20-14 Ga. Tin-Plated Female Terminal 38296R
Reel Size: 6000 TE Connectivity 184030-1 AMP Sealed Sensor Female Terminal Category: TE Connectivity Sealed Sensor Connector Systems Manufacturer: TE Connectivity This single wire sealed contact is used for AMP sealed sensor connector (SSC) systems and accepts 20-14Ga. wire Maximum Current Rating: 17A

Reel Size: 6000

  • TE Connectivity 184030-1 AMP Sealed Sensor Female Terminal
  • Category: TE Connectivity Sealed Sensor Connector Systems
  • Manufacturer: TE Connectivity
  • This single wire sealed contact is used for AMP sealed sensor connector (SSC) systems and accepts 20-14Ga. wire
  • Maximum Current Rating: 17A
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38296R
Product Name TE Connectivity 184030-1 AMP Sealed Sensor 20-14 Ga. Tin-Plated Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile -Vertical Entry Mini Auto Clip, SMT - 3563 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details