TE Connectivity Ring Terminals & Spade Terminals 184113-1

Description
Body Features Ring & Spade Plating Material : Silver Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 15.49 MM  [.61 INCH ] Ring & Spade Overall Length : 78.99 MM  [3.1 INCH ] Ring & Spade Wire Insulation Diameter : 14.99 - 17.27 MM  [.59 - .68 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 0000 Wire Size (CMA) : 214928 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Ring & Spade Plating Material : Silver Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 15.49 MM  [.61 INCH ] Ring & Spade Overall Length : 78.99 MM  [3.1 INCH ] Ring & Spade Wire Insulation Diameter : 14.99 - 17.27 MM  [.59 - .68 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 0000 Wire Size (CMA) : 214928 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 184113-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
184113-1
Ring Terminals & Spade Terminals 184113-1
Body Features Ring & Spade Plating Material : Silver Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Straight Terminal & Splice Type : Ring Tongue Underplating Material : None Dimensions Barrel Inside Diameter : 15.49 MM  [.61 INCH ] Ring & Spade Overall Length : 78.99 MM  [3.1 INCH ] Ring & Spade Wire Insulation Diameter : 14.99 - 17.27 MM  [.59 - .68 INCH ] Ring & Spade Wire Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 0000 Wire Size (CMA) : 214928 Industry Standards Government Qualified : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire Sealable : Yes Support Style : Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Ring & Spade Plating Material : Silver

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Straight
  • Terminal & Splice Type : Ring Tongue
  • Underplating Material : None

Dimensions


  • Barrel Inside Diameter : 15.49 MM  [.61 INCH ]
  • Ring & Spade Overall Length : 78.99 MM  [3.1 INCH ]
  • Ring & Spade Wire Insulation Diameter : 14.99 - 17.27 MM  [.59 - .68 INCH ]
  • Ring & Spade Wire Insulation Diameter (Max) : 17.27 MM  [.68 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : 110.94
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 214928

Industry Standards


  • Government Qualified : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : M12, 1/2
  • Ring & Spade Wire/Cable Type : Copper Wire, Aluminum Wire
  • Sealable : Yes
  • Support Style : Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 184113-1
Product Name Ring Terminals & Spade Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers