TE Connectivity
Automotive Terminals
184095-2
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM [.047 - .083 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 22, 17, 20, 18, 19 Wire Size Search (MMSQ) : 1, .4, .5, .6, .8, .3
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM [.047 - .083 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 22, 17, 20, 18, 19 Wire Size Search (MMSQ) : 1, .4, .5, .6, .8, .3
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM [.047 - .083 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Wire Size Search (AWG) : 21, 22, 17, 20, 18, 19 Wire Size Search (MMSQ) : 1, .4, .5, .6, .8, .3
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Width : 1.8 MM [.07 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 12
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 2.1 MM [.047 - .083 INCH ]
- Wire Size (MMSQ) : .3 - 1
- Wire Size (AWG) : 22 - 17
- Wire Size Search (AWG) : 21, 22, 17, 20, 18, 19
- Wire Size Search (MMSQ) : 1, .4, .5, .6, .8, .3
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-2
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 6000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
184095-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details