TE Connectivity Rj45 Modular, Jack, 8 Position, 8 Contact, 2Port; Modular Connector Type Te Connectivity 1840855-3

Description
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Description
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular, Jack, 8 Position, 8 Contact, 2Port; Modular Connector Type Te Connectivity - 50T4291 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular, Jack, 8 Position, 8 Contact, 2Port; Modular Connector Type Te Connectivity
50T4291
Rj45 Modular, Jack, 8 Position, 8 Contact, 2Port; Modular Connector Type Te Connectivity 50T4291
RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

RJ45 MODULAR, JACK, 8 POSITION, 8 CONTACT, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T4291
Product Name Rj45 Modular, Jack, 8 Position, 8 Contact, 2Port; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details