TE Connectivity Ring Connectors 184068-1

Description
Ring Terminal Connector Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 184068-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
184068-1-ND
Ring Connectors 184068-1-ND
Ring Terminal Connector Circular 2 AWG Crimp

Ring Terminal Connector Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring, 10Mm Stud, Crimp, 2Awg; Stud Size - Metric Amp - Te Connectivity - 92C1959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 10Mm Stud, Crimp, 2Awg; Stud Size - Metric Amp - Te Connectivity
92C1959
Terminal, Ring, 10Mm Stud, Crimp, 2Awg; Stud Size - Metric Amp - Te Connectivity 92C1959
TERMINAL, RING, 10MM STUD, CRIMP, 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 10MM STUD, CRIMP, 2AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 184068-1-ND 92C1959
Product Name Ring Connectors Terminal, Ring, 10Mm Stud, Crimp, 2Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V08L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details