Win Source Part Number: 1166123-184046-1
Category: Connectors, Interconnects>Rectan
Series: SSC
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Color: Black
Features: Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-84046-1;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A128269,-184046-1-LS
Base Product Number: 184046
4 Pos Rectangular Plug, 17A, 125V, PBT, Black, Crimp Product overview: 184046-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-184046-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount
| Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1166123-184046-1 | 184046-1 | 7187303P | 7187303 | 340-184046-1 | A128269-ND | 792-184046-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Automotive Connectors | Automotive Connectors | Automotive Connectors | 17A 125V Electronic Connector | Rectangular Connector Housings | Conn Housing PL 4 POS 5mm Crimp ST Cable Mount |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | ||
| Termination | Crimp | Crimp | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Cable | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |