Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180092-1840426-4
Termination: Through Hole
Shielding: Yes
Orientation: Right Angle
Categories: Custom Parts
Number of Cores: 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
ELV: Compliant
Element Configuration: Single
Tail Length: 3.18 mm
Max Operating Temperature: -70 °C
Preloaded: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180092-1840426-4 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1840426-4 |