TE Connectivity Automotive Terminals 184030-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.7 MM  [.047 - .106 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 19, 14, 16, 15, 17, 20 Wire Size Search (MMSQ) : 1, .6, 1.25, .5, 2, 1.5, .8 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.7 MM  [.047 - .106 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 19, 14, 16, 15, 17, 20 Wire Size Search (MMSQ) : 1, .6, 1.25, .5, 2, 1.5, .8 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 184030-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
184030-3
Automotive Terminals 184030-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 2.7 MM  [.047 - .106 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 19, 14, 16, 15, 17, 20 Wire Size Search (MMSQ) : 1, .6, 1.25, .5, 2, 1.5, .8 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.07 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 17
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2.7 MM  [.047 - .106 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 18, 19, 14, 16, 15, 17, 20
  • Wire Size Search (MMSQ) : 1, .6, 1.25, .5, 2, 1.5, .8

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Crimp Contacts - 7174307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7174307P
Crimp Contacts 7174307P
TE Connectivity 184030-3 Crimp Terminal

TE Connectivity 184030-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 7174307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7174307
Crimp Contacts 7174307
TE Connectivity 184030-3 Crimp Terminal

TE Connectivity 184030-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640734
Crimp Contacts 1640734
TE Connectivity 184030-3 Crimp Terminal

TE Connectivity 184030-3 Crimp Terminal

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity - 70W1157 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity
70W1157
Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity 70W1157
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:SSC Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:SSC Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 184030-3 7174307P 7174307 70W1157
Product Name Automotive Terminals Crimp Contacts Crimp Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin Tin; Tin Plated Contacts
Applications Motor or Generator
OD / Width 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers