TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 1840024-2 1840024-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035097-1840024-2 Termination: Through Hole Shielding: Shielded Orientation: Right Angle Categories: OEM Parts(0-9) Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C ELV: Compliant Tail Length: 3.18 mm Preloaded: Yes
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035097-1840024-2 Termination: Through Hole Shielding: Shielded Orientation: Right Angle Categories: OEM Parts(0-9) Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C ELV: Compliant Tail Length: 3.18 mm Preloaded: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1840024-2 - 1035097-1840024-2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1840024-2
1035097-1840024-2
OEM Parts - OEM Parts (0 - 9) - 1840024-2 1035097-1840024-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035097-1840024-2 Termination: Through Hole Shielding: Shielded Orientation: Right Angle Categories: OEM Parts(0-9) Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -70 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C ELV: Compliant Tail Length: 3.18 mm Preloaded: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035097-1840024-2
Termination: Through Hole
Shielding: Shielded
Orientation: Right Angle
Categories: OEM Parts(0-9)
Number of Cores: 8
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -70 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
ELV: Compliant
Tail Length: 3.18 mm
Preloaded: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035097-1840024-2
Product Name OEM Parts - OEM Parts (0 - 9) - 1840024-2
Unlock Full Specs
to access all available technical data