TE Connectivity Circular Connector Adapters 1838897-1

Description
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 3 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 3 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - 1838897-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
1838897-1
Circular Connector Adapters 1838897-1
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 3 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Color : Black

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Screw & Hole Thread Size : M12

Operation/Application


  • Circuit Application : Signal
  • Internal Connection : 3

Other


  • Adapter Type : Plug-Receptacle/Receptacle
  • Comment : Standard

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Accessory Type : Adapter
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Accessory
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Adapters - A135338-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
A135338-ND
Circular Connector Adapters A135338-ND
Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Adapters - 1838897-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
1838897-1
Circular Connector Adapters 1838897-1
CONN Y-ADPT 5P-5/5P M-F/F INLINE

CONN Y-ADPT 5P-5/5P M-F/F INLINE

Supplier's Site Datasheet
M12 Y Adapt, 555, Male, Female, Female Te Connectivity - 11P0185 - Newark, An Avnet Company
Chicago, IL, United States
M12 Y Adapt, 555, Male, Female, Female Te Connectivity
11P0185
M12 Y Adapt, 555, Male, Female, Female Te Connectivity 11P0185
M12 Y ADAPT, 555, MALE, FEMALE, FEMALE

M12 Y ADAPT, 555, MALE, FEMALE, FEMALE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838897-1 A135338-ND 1838897-1 1838897-1 11P0185
Product Name Circular Connector Adapters Circular Connector Adapters Circular Connector Adapters M12 Y Adapt, 555, Male, Female, Female Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Ribbon Cable Connectors - 1-111446-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565081-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details