TE Connectivity Circular Connector Adapters 1838895-1

Description
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 1 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 1 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - 1838895-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
1838895-1
Circular Connector Adapters 1838895-1
Body Features Connector Color : Black Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Screw & Hole Thread Size : M12 Operation/Applicatio n Circuit Application : Signal Internal Connection : 1 Other Adapter Type : Plug-Receptacle/Rece ptacle Comment : Standard Packaging Features Packaging Quantity : 25 Product Type Features Accessory Type : Adapter Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Accessory Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Color : Black

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Screw & Hole Thread Size : M12

Operation/Application


  • Circuit Application : Signal
  • Internal Connection : 1

Other


  • Adapter Type : Plug-Receptacle/Receptacle
  • Comment : Standard

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Accessory Type : Adapter
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Accessory
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Adapters - 1838895-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
1838895-1
Circular Connector Adapters 1838895-1
CONN Y-ADPT 5P-5/5P M-F/F INLINE

CONN Y-ADPT 5P-5/5P M-F/F INLINE

Supplier's Site Datasheet
M12 Y Adapt, 555, Male, Female, Female Te Connectivity - 11P0189 - Newark, An Avnet Company
Chicago, IL, United States
M12 Y Adapt, 555, Male, Female, Female Te Connectivity
11P0189
M12 Y Adapt, 555, Male, Female, Female Te Connectivity 11P0189
M12 Y ADAPT, 555, MALE, FEMALE, FEMALE

M12 Y ADAPT, 555, MALE, FEMALE, FEMALE

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838895-1 1838895-1 11P0189
Product Name Circular Connector Adapters Circular Connector Adapters M12 Y Adapt, 555, Male, Female, Female Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050769-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Standard Circular Connectors - 1-2315715-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Coax Connectors - 1-1337525-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers