TE Connectivity Standard Circular Connectors 1838893-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838893-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838893-3
Standard Circular Connectors 1838893-3
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : EPDM
  • Primary Product Color : Black
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .25 - .5
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Industrial Circular Connectors - 6693434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6693434
Industrial Circular Connectors 6693434
TE Connectivity 1838893-3

TE Connectivity 1838893-3

Supplier's Site
Circular Connector Assemblies - A97651-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97651-ND
Circular Connector Assemblies A97651-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
5A 600V Electronic Connector
436-1838893-3
5A 600V Electronic Connector 436-1838893-3
5 Pos Circular Connector, M12, Male, Solder, IP67, 5A, 600V Product overview: 1838893-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838893-3 can be used for catalog matching and distributor lookup.

5 Pos Circular Connector, M12, Male, Solder, IP67, 5A, 600V Product overview: 1838893-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838893-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1838893-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 Mtl MALE PNL CONN. Sldr Re

M12 Mtl MALE PNL CONN. Sldr Re

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION - 70084718 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION
70084718
CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION 70084718
CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION

CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION

Supplier's Site
Circular Connector Assemblies - 1838893-3 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
1838893-3
Circular Connector Assemblies 1838893-3
CONN PLUG MALE 5P GOLD SLDR CUP

CONN PLUG MALE 5P GOLD SLDR CUP

Supplier's Site Datasheet
Sensor Connector, M12, Male, 5Pos, Panel; Product Range Te Connectivity - 70M9948 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Male, 5Pos, Panel; Product Range Te Connectivity
70M9948
Sensor Connector, M12, Male, 5Pos, Panel; Product Range Te Connectivity 70M9948
SENSOR CONNECTOR, M12, MALE, 5POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, MALE, 5POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838893-3 6693434 A97651-ND 436-1838893-3 1838893-3 1838893-3 70084718 1838893-3 70M9948
Product Name Standard Circular Connectors Industrial Circular Connectors Circular Connector Assemblies 5A 600V Electronic Connector CONNECTOR, M12 PANEL MOUNT, MALE, 5 POSITION Circular Connector Assemblies Sensor Connector, M12, Male, 5Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder Solder Solder Cup
Mounting Panel Mount & Board Mount Panel mount Panel Mount M12 Panel Mount Straight Panel Mount
Voltage Rating 500 volts 60 volts 60 volts 500 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134725-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Standard Circular Connectors - 1-1589064-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details