TE Connectivity Standard Circular Connectors 1838891-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838891-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838891-3
Standard Circular Connectors 1838891-3
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : EPDM
  • Primary Product Color : Black
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-1838891-3
Electronic Connector 436-1838891-3
M12 5-Pos Female Receptacle, Panel Mount, Solder, IP67 Product overview: 1838891-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838891-3 can be used for catalog matching and distributor lookup.

M12 5-Pos Female Receptacle, Panel Mount, Solder, IP67 Product overview: 1838891-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838891-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6693428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6693428P
Industrial Circular Connectors 6693428P
TE Connectivity 1838891-3

TE Connectivity 1838891-3

Supplier's Site
Industrial Circular Connectors - 6693428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6693428
Industrial Circular Connectors 6693428
TE Connectivity 1838891-3

TE Connectivity 1838891-3

Supplier's Site
Industrial Circular Connectors - 1361863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1361863
Industrial Circular Connectors 1361863
TE Connectivity 1838891-3

TE Connectivity 1838891-3

Supplier's Site
Circular Connector Assemblies - A97648-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97648-ND
Circular Connector Assemblies A97648-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION - 70084714 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION
70084714
CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION 70084714
CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION

CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Te Connectivity - 70M9945 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Te Connectivity
70M9945
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Te Connectivity 70M9945
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838891-3 1838891-3 436-1838891-3 6693428P 6693428 A97648-ND 70084714 70M9945
Product Name Standard Circular Connectors Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector Assemblies CONNECTOR, M12 PANEL MOUNT, FEMALE, 5 POSITION Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder Solder
Mounting Panel Mount & Wire Mount Panel mount Panel Mount Straight Panel Mount
Voltage Rating 500 volts 500 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Ballast Connectors - 1-2834055-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Poke-In
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Circular Connector Contacts - 1508-097-0037-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details