TE Connectivity Panel Mount, M12, Female, 4Pos; Product Range Te Connectivity 1838891-2.

Description
PANEL MOUNT, M12, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT, M12, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount, M12, Female, 4Pos; Product Range Te Connectivity - 54M1914 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount, M12, Female, 4Pos; Product Range Te Connectivity
54M1914
Panel Mount, M12, Female, 4Pos; Product Range Te Connectivity 54M1914
PANEL MOUNT, M12, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

PANEL MOUNT, M12, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M1914
Product Name Panel Mount, M12, Female, 4Pos; Product Range Te Connectivity
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products