TE Connectivity Standard Circular Connectors 1838839-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838839-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838839-2
Standard Circular Connectors 1838839-2
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Die Cast
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
5A Electronic Connector
436-1838839-2
5A Electronic Connector 436-1838839-2
4 Pos Circular Connector, Female, Solder Cup, IP67, 5A Product overview: 1838839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838839-2 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Female, Solder Cup, IP67, 5A Product overview: 1838839-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838839-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A97639-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97639-ND
Circular Connector Assemblies A97639-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies
Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies Series: M8 Package: Bulk Product Status: Obsolete Connector Type: Receptacle, Female Sockets Mounting Type: Panel Mount Termination: Solder Cup Shell Material: Zinc Die Cast Ingress Protection: IP67 - Dust Tight, Waterproof

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies
Series: M8
Package: Bulk
Product Status: Obsolete
Connector Type: Receptacle, Female Sockets
Mounting Type: Panel Mount
Termination: Solder Cup
Shell Material: Zinc Die Cast
Ingress Protection: IP67 - Dust Tight, Waterproof

Buy Now Datasheet
CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION - 70084701 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION
70084701
CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION 70084701
CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION

CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION

Supplier's Site
Sensor Conn,, M8, Rcpt, 4Pos, Solder; Product Range Te Connectivity - 55AJ3685 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn,, M8, Rcpt, 4Pos, Solder; Product Range Te Connectivity
55AJ3685
Sensor Conn,, M8, Rcpt, 4Pos, Solder; Product Range Te Connectivity 55AJ3685
SENSOR CONN,, M8, RCPT, 4POS, SOLDER; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN,, M8, RCPT, 4POS, SOLDER; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838839-2 1838839-2 436-1838839-2 A97639-ND 70084701 55AJ3685
Product Name Standard Circular Connectors 5A Electronic Connector Circular Connector Assemblies Connectors, Interconnects -Circular Connectors -Circular Connector Assemblies CONNECTOR, M8 PANEL MOUNT, FEMALE, 4 POSITION Sensor Conn,, M8, Rcpt, 4Pos, Solder; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel Mount Straight Panel Mount
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1-206934-9-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
Standard Circular Connectors - 1-2823445-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers