TE Connectivity Panel Mount, M8, Female, 4Pos; Product Range Te Connectivity 1838839-2.

Description
PANEL MOUNT, M8, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Description
PANEL MOUNT, M8, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount, M8, Female, 4Pos; Product Range Te Connectivity - 54M1912 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount, M8, Female, 4Pos; Product Range Te Connectivity
54M1912
Panel Mount, M8, Female, 4Pos; Product Range Te Connectivity 54M1912
PANEL MOUNT, M8, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

PANEL MOUNT, M8, FEMALE, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M1912
Product Name Panel Mount, M8, Female, 4Pos; Product Range Te Connectivity
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details