TE Connectivity Standard Circular Connectors 1838417-4

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838417-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838417-4
Standard Circular Connectors 1838417-4
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : EPDM
  • Primary Product Color : Metalized Silver
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : 1.023

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-1838417-4
Electronic Connector 436-1838417-4
8 Pos Circular Connector, Female, Solder, Straight, IP67 Product overview: 1838417-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838417-4 can be used for catalog matching and distributor lookup.

8 Pos Circular Connector, Female, Solder, Straight, IP67 Product overview: 1838417-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838417-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 1838417-4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1838417-4-ND
Circular Connector Assemblies 1838417-4-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - 1838417-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 Mtl FEMALE PNL CONN. PCB Front (Hex)

M12 Mtl FEMALE PNL CONN. PCB Front (Hex)

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1366133-1838417-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1366133-1838417-4
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1366133-1838417-4
Win Source Part Number: 1366133-1838417-4 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: M12 Package: Bulk Product Status: Active Base Product Number: 1838417 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4020 Applications: Automotive, Industrial REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 2A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 8 Termination: Solder Cup Fastening Type: Threaded Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.90µin (0.150µm) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 30VAC/DC Shell Size - Insert: M12-8 Mounting Feature: Bulkhead Orientation: Keyed Shell Material: Brass Shell Finish: Nickel Primary Material: Metal

Win Source Part Number: 1366133-1838417-4
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: M12
Package: Bulk
Product Status: Active
Base Product Number: 1838417
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4020
Applications: Automotive, Industrial
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 2A
Color: Silver
Connector Type: Receptacle, Female Sockets
Number of Positions: 8
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.90µin (0.150µm)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 30VAC/DC
Shell Size - Insert: M12-8
Mounting Feature: Bulkhead
Orientation: Keyed
Shell Material: Brass
Shell Finish: Nickel
Primary Material: Metal

Buy Now Datasheet
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Rohs Compliant Te Connectivity - 21R6315 - Newark, An Avnet Company
Chicago, IL, United States
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Rohs Compliant Te Connectivity
21R6315
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Rohs Compliant Te Connectivity 21R6315
M12 MTL FEMALE PNL CONN. PCB FRONT (HEX) ROHS COMPLIANT: YES

M12 MTL FEMALE PNL CONN. PCB FRONT (HEX) ROHS COMPLIANT: YES

Supplier's Site
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Amp - Te Connectivity - 76AC2091 - Newark, An Avnet Company
Chicago, IL, United States
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Amp - Te Connectivity
76AC2091
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Amp - Te Connectivity 76AC2091
M12 Mtl FEMALE PNL CONN. PCB Front (Hex)

M12 Mtl FEMALE PNL CONN. PCB Front (Hex)

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838417-4 436-1838417-4 1838417-4-ND 1838417-4 1838417-4 1366133-1838417-4 21R6315
Product Name Standard Circular Connectors Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies M12 Mtl Female Pnl Conn. Pcb Front (Hex) Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Solder Solder Cup
Mounting Panel Mount & Board Mount Panel Mount, Through Hole M12 Panel Mount, Through Hole
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data