TE Connectivity Standard Circular Connectors 1838417-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838417-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838417-3
Standard Circular Connectors 1838417-3
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.023 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board, Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : 1.023

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board, Wire-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now
Circular Connector Assemblies - A123123-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A123123-ND
Circular Connector Assemblies A123123-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Te Connectivity - 21R6314 - Newark, An Avnet Company
Chicago, IL, United States
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Te Connectivity
21R6314
M12 Mtl Female Pnl Conn. Pcb Front (Hex) Te Connectivity 21R6314
M12 MTL FEMALE PNL CONN. PCB FRONT (HEX)

M12 MTL FEMALE PNL CONN. PCB FRONT (HEX)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1838417-3 A123123-ND 1838417-3 21R6314
Product Name Standard Circular Connectors Circular Connector Assemblies M12 Mtl Female Pnl Conn. Pcb Front (Hex) Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data