TE Connectivity
M8/M12 Cable Assemblies
1838361-1
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green
Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5
Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.8 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Housing Features M8/M12 Cable Assembly Housing Material : GF Nylon
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly
Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green
Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5
Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.8 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Housing Features M8/M12 Cable Assembly Housing Material : GF Nylon
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly
Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green
Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5
Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.8 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Housing Features M8/M12 Cable Assembly Housing Material : GF Nylon
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Packaging Features Packaging Method : Bag Packaging Quantity : 25
Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly
Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Body Features
- Cable Exit Angle : Straight
- Cable Jacket Color : Black
- Connector Color : Black
- Environmental Protection : With
- Insulation Material : PVC
- Wire Color : Brown, White, Blue, Black, Green
Configuration Features
- M8/M12 Cable Assembly Configuration : Single Ended
- M8/M12 Cable Assembly Keying : A
- Number of M8/M12 Cable Assembly Positions : 5
Dimensions
- Cable Assembly Length (MM) : 2000
- Conductor Diameter (MM) : .65
- Overall Outside Cable Diameter (MM) : 5.8
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Housing Features
- M8/M12 Cable Assembly Housing Material : GF Nylon
Mechanical Attachment
- M8/M12 Cable Assembly Mounting Angle : Straight
- Screw & Hole Thread Size : M12
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 25
Product Type Features
- Cable Type : PVC
- LED : Without
- M8/M12 Cable Assembly Connector Type : Receptacle
- M8/M12 Cable Assembly Shielded : Yes
- M8/M12 Cable Assembly Type : M12 Pigtail
- Product Type : Cable Assembly
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 80
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
1838361-1 |
|
Product Name
|
M8/M12 Cable Assemblies |
|
Cable Length
|
6.56 ft (20 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Certifications
RoHS
Rated Temperature
-45 to 70 C (-49 to 158 F)
View Details