TE Connectivity M8/M12 Cable Assemblies 1838286-3

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1838286-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1838286-3
M8/M12 Cable Assemblies 1838286-3
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 5000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Connector Color : Black
  • Environmental Protection : With
  • Insulation Material : PVC
  • Wire Color : Brown, Blue, Black

Configuration Features


  • M8/M12 Cable Assembly Configuration : Single Ended
  • Number of M8/M12 Cable Assembly Positions : 3

Dimensions


  • Cable Assembly Length (MM) : 5000
  • Conductor Diameter (MM) : .645
  • Overall Outside Cable Diameter (MM) : 5
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Housing Features


  • M8/M12 Cable Assembly Housing Material : Polyurethane

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight
  • Screw & Hole Thread Size : M8

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Type : PVC
  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Plug
  • M8/M12 Cable Assembly Shielded : No
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 80
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1838286-3
Cable Assemblies 1838286-3
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A97630-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A97630-ND
Circular Cable Assemblies A97630-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, M8, Male, 3 Position, Straight; Connector Type A Te Connectivity - 70M9933 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, Male, 3 Position, Straight; Connector Type A Te Connectivity
70M9933
Sensor Cable, M8, Male, 3 Position, Straight; Connector Type A Te Connectivity 70M9933
SENSOR CABLE, M8, MALE, 3 POSITION, STRAIGHT; Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

SENSOR CABLE, M8, MALE, 3 POSITION, STRAIGHT; Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1838286-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1838286-3
Cable Assemblies - Circular Cable Assemblies 1838286-3
CBL CIRC 3POS MALE TO WIRE 16.4'

CBL CIRC 3POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1838286-3 1838286-3 A97630-ND 70M9933 1838286-3
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cable, M8, Male, 3 Position, Straight; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Gender Male-Male
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products