TE Connectivity Circular Cable Assemblies 1838284-3

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A97629-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A97629-ND
Circular Cable Assemblies A97629-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1838284-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1838284-3
Cable Assemblies - Circular Cable Assemblies 1838284-3
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cable, M8, Female, 4 Position, Straight; Connector Type A Te Connectivity - 70M9932 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M8, Female, 4 Position, Straight; Connector Type A Te Connectivity
70M9932
Sensor Cable, M8, Female, 4 Position, Straight; Connector Type A Te Connectivity 70M9932
SENSOR CABLE, M8, FEMALE, 4 POSITION, STRAIGHT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

SENSOR CABLE, M8, FEMALE, 4 POSITION, STRAIGHT; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A97629-ND 1838284-3 70M9932
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, M8, Female, 4 Position, Straight; Connector Type A Te Connectivity
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details