TE Connectivity M8/M12 Cable Assemblies 1838282-1

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1838282-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1838282-1
M8/M12 Cable Assemblies 1838282-1
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 2000 Conductor Diameter (MM) : .645 Overall Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M8 Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Connector Color : Black
  • Environmental Protection : With
  • Insulation Material : PVC
  • Wire Color : Brown, Blue, Black

Configuration Features


  • M8/M12 Cable Assembly Configuration : Single Ended
  • Number of M8/M12 Cable Assembly Positions : 3

Dimensions


  • Cable Assembly Length (MM) : 2000
  • Conductor Diameter (MM) : .645
  • Overall Outside Cable Diameter (MM) : 5
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Housing Features


  • M8/M12 Cable Assembly Housing Material : Polyurethane

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight
  • Screw & Hole Thread Size : M8

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 25

Product Type Features


  • Cable Type : PVC
  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Receptacle
  • M8/M12 Cable Assembly Shielded : No
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 80
Buy Now
M8 Female Conn, Pvc W/o S/r Te Connectivity - 58M3442 - Newark, An Avnet Company
Chicago, IL, United States
M8 Female Conn, Pvc W/o S/r Te Connectivity
58M3442
M8 Female Conn, Pvc W/o S/r Te Connectivity 58M3442
M8 FEMALE CONN, PVC W/O S/R

M8 FEMALE CONN, PVC W/O S/R

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1838282-1 58M3442
Product Name M8/M12 Cable Assemblies M8 Female Conn, Pvc W/o S/r Te Connectivity
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products