TE Connectivity Standard Circular Connectors 1838277-4

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838277-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838277-4
Standard Circular Connectors 1838277-4
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now
Circular Connector Assemblies - A121327-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121327-ND
Circular Connector Assemblies A121327-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
M12 Plas Fld Ser Conn. Male Pin Sldr Te Connectivity - 21R6119 - Newark, An Avnet Company
Chicago, IL, United States
M12 Plas Fld Ser Conn. Male Pin Sldr Te Connectivity
21R6119
M12 Plas Fld Ser Conn. Male Pin Sldr Te Connectivity 21R6119
M12 PLAS FLD SER CONN. MALE PIN SLDR

M12 PLAS FLD SER CONN. MALE PIN SLDR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838277-4 A121327-ND 21R6119
Product Name Standard Circular Connectors Circular Connector Assemblies M12 Plas Fld Ser Conn. Male Pin Sldr Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437720-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Current Rating 2.0 amps
View Details
3 suppliers
Circular Connector Housings - A139358-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-C-TC6-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details