TE Connectivity Standard Circular Connectors 1838276-1

Description
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.594 Wire Size (MMSQ) : .34 - .5 Wire Size (AWG) : 22 - 20 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : 1 Key Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.594 Wire Size (MMSQ) : .34 - .5 Wire Size (AWG) : 22 - 20 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : 1 Key Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838276-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838276-1
Standard Circular Connectors 1838276-1
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Number of Positions : 1 Number of Power Positions : 0 Number of Signal Positions : 1 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.594 Wire Size (MMSQ) : .34 - .5 Wire Size (AWG) : 22 - 20 Housing Features Circular Connector Shell Size : 15 Mechanical Attachment Mating Alignment : With Mating Alignment Type : 1 Key Mating Retention : With Panel Mount Feature : With Panel Mount Feature Type : Flanged Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Product Type : Connector Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 1
  • Number of Power Positions : 0
  • Number of Signal Positions : 1

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : 1.594
  • Wire Size (MMSQ) : .34 - .5
  • Wire Size (AWG) : 22 - 20

Housing Features


  • Circular Connector Shell Size : 15

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : 1 Key
  • Mating Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-1838276-1
Electronic Connector 436-1838276-1
CONN RCPT FMALE 3POS SOLDER CUP Product overview: 1838276-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838276-1 can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 3POS SOLDER CUP Product overview: 1838276-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838276-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A97666-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97666-ND
Circular Connector Assemblies A97666-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
M12 Plas Fld Ser Conn. Female Skt Sldr Te Connectivity - 21R6112 - Newark, An Avnet Company
Chicago, IL, United States
M12 Plas Fld Ser Conn. Female Skt Sldr Te Connectivity
21R6112
M12 Plas Fld Ser Conn. Female Skt Sldr Te Connectivity 21R6112
M12 PLAS FLD SER CONN. FEMALE SKT SLDR

M12 PLAS FLD SER CONN. FEMALE SKT SLDR

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838276-1 436-1838276-1 A97666-ND 21R6112
Product Name Standard Circular Connectors Electronic Connector Circular Connector Assemblies M12 Plas Fld Ser Conn. Female Skt Sldr Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Current Rating 5.0 amps 5.0 amps
Contact Size (AWG) 20 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 097-0014-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers