TE Connectivity Standard Circular Connectors 1838274-2

Description
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .32 - .52 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .32 - .52 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1838274-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1838274-2
Standard Circular Connectors 1838274-2
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : EPDM Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .32 - .52 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 15 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : EPDM
  • Primary Product Color : Black
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .32 - .52
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Circular Connector Shell Size : 15

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Industrial Circular Connectors - 6693374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6693374
Industrial Circular Connectors 6693374
TE Connectivity 1838274-2

TE Connectivity 1838274-2

Supplier's Site
Industrial Circular Connectors - 1640236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1640236
Industrial Circular Connectors 1640236
TE Connectivity 1838274-2

TE Connectivity 1838274-2

Supplier's Site
 - 1838274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 Fld Ser CONN. Female Skt Sldr

M12 Fld Ser CONN. Female Skt Sldr

Buy Now
Swedesboro, NJ, United States
M12 CONNECTORS

M12 CONNECTORS

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 1838274-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
1838274-2
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 1838274-2
M12 FLD SER CONN. FEMALE SKT S

M12 FLD SER CONN. FEMALE SKT S

Buy Now
Singapore, Singapore
5A Electronic Connector
436-1838274-2
5A Electronic Connector 436-1838274-2
M12 Circular Connector, 4 Pos Female, Solder Cup, 5A, IP67/IP68 Product overview: 1838274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838274-2 can be used for catalog matching and distributor lookup.

M12 Circular Connector, 4 Pos Female, Solder Cup, 5A, IP67/IP68 Product overview: 1838274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1838274-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A97641-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A97641-ND
Circular Connector Assemblies A97641-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1230720-1838274-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1230720-1838274-2
Connectors, Interconnects - Circular Connectors 1230720-1838274-2
Win Source Part Number: 1230720-1838274-2 Category: Connectors, Interconnects>Circul ar Connectors Series: M12 Number of Positions: 4 Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 250VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Automotive, Industrial Orientation: Keyed Standard Package: 50 Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.90µin (0.150µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 90°C Shell Material: Polyamide (PA), Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: -1838274-2-SI,2266-1 838274-2,18382742,A9 7641 Base Product Number: 1838274 Primary Material: Plastic

Win Source Part Number: 1230720-1838274-2
Category: Connectors, Interconnects>Circular Connectors
Series: M12
Number of Positions: 4
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 250VAC/DC
Ingress Protection: IP67 - Dust Tight, Waterproof
Applications: Automotive, Industrial
Orientation: Keyed
Standard Package: 50
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.90µin (0.150µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 90°C
Shell Material: Polyamide (PA), Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: -1838274-2-SI,2266-1838274-2,18382742,A97641
Base Product Number: 1838274
Primary Material: Plastic

Buy Now Datasheet
CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION - 70084732 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION
70084732
CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION 70084732
CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION

CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Te Connectivity - 70M9926 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Te Connectivity
70M9926
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Te Connectivity 70M9926
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site
M12 Fld Ser Conn. Female Skt Sldr Amp - Te Connectivity - 41AJ4853 - Newark, An Avnet Company
Chicago, IL, United States
M12 Fld Ser Conn. Female Skt Sldr Amp - Te Connectivity
41AJ4853
M12 Fld Ser Conn. Female Skt Sldr Amp - Te Connectivity 41AJ4853
M12 Fld Ser CONN. Female Skt Sldr

M12 Fld Ser CONN. Female Skt Sldr

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1838274-2 6693374 1838274-2 1838274-2 436-1838274-2 A97641-ND 1230720-1838274-2 70084732 70M9926 41AJ4853
Product Name Standard Circular Connectors Industrial Circular Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 5A Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors CONNECTOR, M12 FIELD SERVICEABLE, FEMALE, 4 POSITION Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Te Connectivity M12 Fld Ser Conn. Female Skt Sldr Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Solder Solder Solder Cup
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Straight Cable Mount
Voltage Rating 500 volts 250 volts 500 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 17-1-1355849-1CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 7 to 9 AWG
View Details
2 suppliers
Automotive Headers - 1-2394061-6 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Automotive Headers - 1-2322122-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Board to Board Connector
Termination Surface Mount
Mounting Panel Mount
View Details
3 suppliers