TE Connectivity Sensor Cable, M12, Female, 5Pos, R/a; Connector Type A Te Connectivity 1838258-3

Description
SENSOR CABLE, M12, FEMALE, 5POS, R/A; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes
Description
SENSOR CABLE, M12, FEMALE, 5POS, R/A; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, M12, Female, 5Pos, R/a; Connector Type A Te Connectivity - 70M9922 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M12, Female, 5Pos, R/a; Connector Type A Te Connectivity
70M9922
Sensor Cable, M12, Female, 5Pos, R/a; Connector Type A Te Connectivity 70M9922
SENSOR CABLE, M12, FEMALE, 5POS, R/A; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

SENSOR CABLE, M12, FEMALE, 5POS, R/A; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1838258-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1838258-3
Cable Assemblies - Circular Cable Assemblies 1838258-3
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70M9922 1838258-3
Product Name Sensor Cable, M12, Female, 5Pos, R/a; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details