SENSOR CABLE, M12, FEMALE, 4POS, R/A; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 16.4'
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 70M9921 | 1838256-3 |
| Product Name | Sensor Cable, M12, Female, 4Pos, R/a; Connector Type A Te Connectivity | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |