TE Connectivity M8/M12 Cable Assemblies 1838255-5

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1838255-5 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1838255-5
M8/M12 Cable Assemblies 1838255-5
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 3 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 4.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Right Angle Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PU LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -25 - 90

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Connector Color : Black
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, Blue, Black

Configuration Features


  • M8/M12 Cable Assembly Configuration : Single Ended
  • M8/M12 Cable Assembly Keying : A
  • Number of M8/M12 Cable Assembly Positions : 3

Dimensions


  • Cable Assembly Length (MM) : 10000
  • Conductor Diameter (MM) : .65
  • Overall Outside Cable Diameter (MM) : 4.5
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Housing Features


  • M8/M12 Cable Assembly Housing Material : Polyurethane

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Right Angle
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Cable Type : PU
  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Receptacle
  • M8/M12 Cable Assembly Shielded : No
  • M8/M12 Cable Assembly Type : M12 Pigtail
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1838255-5
Product Name M8/M12 Cable Assemblies
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers