TE Connectivity M8/M12 Cable Assemblies 1838240-5

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1838240-5 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1838240-5
M8/M12 Cable Assemblies 1838240-5
Body Features Cable Exit Angle : Straight Cable Jacket Color : Black Connector Color : Black Environmental Protection : With Insulation Material : PVC Wire Color : Brown, White, Blue, Black, Green Configuration Features M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : A Number of M8/M12 Cable Assembly Positions : 5 Dimensions Cable Assembly Length (MM) : 10000 Conductor Diameter (MM) : .65 Overall Outside Cable Diameter (MM) : 5.5 Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Housing Features M8/M12 Cable Assembly Housing Material : Polyurethane Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Cable Type : PVC LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : No M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -20 - 80

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Black
  • Connector Color : Black
  • Environmental Protection : With
  • Insulation Material : PVC
  • Wire Color : Brown, White, Blue, Black, Green

Configuration Features


  • M8/M12 Cable Assembly Configuration : Single Ended
  • M8/M12 Cable Assembly Keying : A
  • Number of M8/M12 Cable Assembly Positions : 5

Dimensions


  • Cable Assembly Length (MM) : 10000
  • Conductor Diameter (MM) : .65
  • Overall Outside Cable Diameter (MM) : 5.5
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Housing Features


  • M8/M12 Cable Assembly Housing Material : Polyurethane

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Product Type Features


  • Cable Type : PVC
  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Plug
  • M8/M12 Cable Assembly Shielded : No
  • M8/M12 Cable Assembly Type : M12 Pigtail
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 80
Buy Now
Circular Cable Assemblies - A135259-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135259-ND
Circular Cable Assemblies A135259-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1838240-5 A135259-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers