TE Connectivity Circular Cable Assemblies 1838240-3

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - A97654-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A97654-ND
Circular Cable Assemblies A97654-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, M12, Male, 5Pos, Straight; Connector Type A Te Connectivity - 70M9913 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, M12, Male, 5Pos, Straight; Connector Type A Te Connectivity
70M9913
Sensor Cable, M12, Male, 5Pos, Straight; Connector Type A Te Connectivity 70M9913
SENSOR CABLE, M12, MALE, 5POS, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

SENSOR CABLE, M12, MALE, 5POS, STRAIGHT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1838240-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1838240-3
Cable Assemblies - Circular Cable Assemblies 1838240-3
CBL CIRC 5POS MALE TO WIRE 16.4'

CBL CIRC 5POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A97654-ND 70M9913 1838240-3
Product Name Circular Cable Assemblies Sensor Cable, M12, Male, 5Pos, Straight; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products