TE Connectivity Splices 183598-1

Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .26 MM  [6.5 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.255 INCH ] Product Length : 1.48 MM  [37.5 INCH ] Terminal Material Thickness : .02 MM  [.7 INCH ] Wire Size (MMSQ) : 3.0 - 6.0 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 2500 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .26 MM  [6.5 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.255 INCH ] Product Length : 1.48 MM  [37.5 INCH ] Terminal Material Thickness : .02 MM  [.7 INCH ] Wire Size (MMSQ) : 3.0 - 6.0 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 2500 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 183598-1 - TE Connectivity
Berwyn, PA, United States
Splices
183598-1
Splices 183598-1
Body Features Insulation Material : Polyamide Insulation Type : Pre-Insulated Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .26 MM  [6.5 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.255 INCH ] Product Length : 1.48 MM  [37.5 INCH ] Terminal Material Thickness : .02 MM  [.7 INCH ] Wire Size (MMSQ) : 3.0 - 6.0 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6530 - 10383 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag/Box Packaging Quantity : 2500 Product Type Features Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyamide
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .26 MM  [6.5 INCH ]
  • Compatible Insulation Diameter Range : 6.5 MM  [.255 INCH ]
  • Product Length : 1.48 MM  [37.5 INCH ]
  • Terminal Material Thickness : .02 MM  [.7 INCH ]
  • Wire Size (MMSQ) : 3.0 - 6.0
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6530 - 10383

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 2500

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 183598-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details